web counter

Analog Devices DC371ALTC3714EG / Intels Notebook Processor Power Supply, 7.5V to 24V Input, 0.6V to 1.75Vout @ 20A

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsNotebookProcessor Power ManagementPortable ComputersLaptop

ECAD Model:

Description

The Analog Devices DC371A-A, LTC3714EG Demo Board is a power supply designed for Intel's notebook processors. It has an input voltage range of 7.5V to 24V and an output voltage range of 0.6V to 1.75V at 20A. This power supply is ideal for powering computers and peripherals, providing reliable and efficient power delivery. It features a wide input voltage range, high efficiency, and low output ripple. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. This demo board is a great choice for powering your computer and peripherals.