web counter

Analog Devices DC064BThe LTC1266 series is a family of synchronous switching regulator controllers featuring automatic Burst Mode™...

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementProcessor Power Management

ECAD Model:

Description

The Analog Devices DC064B-B, LTC1266CS Demo Board is a power management IC designed to provide efficient and reliable power conversion for Pentium processors. It features a switching regulator power module with a wide input voltage range of 4.5V to 28V, and a maximum output current of 2A. The board also includes a low-noise, low-dropout linear regulator, and a wide range of protection features such as over-voltage, over-current, and short-circuit protection. The board is designed to be used in a variety of applications, including automotive, industrial, and consumer electronics. It is also RoHS compliant and is suitable for use in a variety of environments.