web counter

Analog Devices DC475ALTC1909-8EG / SMBus Controlled DC/DC Converter, Vin = 7.5V-21V, Vout =

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementProcessor Power Management

ECAD Model:

Description

The Analog Devices DC475A-A, LTC1909-8EG Demo Board is a SMBus controlled DC/DC converter that is designed to provide a wide range of adjustable output voltages from 1.3V to 3.5V at up to 10A of current. It is capable of operating with an input voltage range of 7.5V to 21V, making it suitable for a variety of applications. The board is equipped with a power management IC that allows for efficient and reliable power conversion. It is an ideal solution for applications that require a wide range of adjustable output voltages and high current output.