web counter

Analog Devices DC065A-AThe LT1584/LT1585/LT1587 are low dropout three terminal regulators with 7A, 4.6A and 3A output current capability,...

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementProcessor Power Management

ECAD Model:

Description

The Analog Devices DC065A-A, LT1584C Demo Board is a power management board designed to provide a reliable and efficient power supply for a variety of applications. It features a Pentium Validator Motherboard 3.3V @ 7A, which is capable of providing up to 7A of current. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to be compatible with a wide range of power sources, including AC, DC, and battery power. The board is also designed to be easy to use and configure, making it an ideal choice for a variety of applications.