web counter

Analog Devices DC065A-BThe LT®1584/LT1585/LT1587 are low dropout three-terminal regulators with 7A, 4.6A and 3A output current capability,...

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementProcessor Power Management

ECAD Model:

Description

The Analog Devices DC065A-B, LT1585C Demo Board is a power management IC designed to provide efficient power management for a variety of applications. It features a Pentium Validator Motherboard 3.3V @ 4.6A, which is capable of providing up to 4.6A of current. The board also includes a variety of features such as over-voltage protection, over-current protection, and thermal protection. Additionally, the board is designed to be compatible with a variety of power management ICs, allowing for easy integration into existing systems. The board is also designed to be easy to use, with a simple user interface and intuitive controls.