web counter

Analog Devices DC1346A. The LTC3834-1 features a precision 0.8V reference . The 4V to 36V input supply range encompasses a wide range of battery chemistries. The TRACK/SS pin

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotivePortableBackplane Distributed PowerAutomotiveCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC1346A-A, LTC3834EGN-1 Demo Board is a high-performance, automotive-grade power supply solution designed for use in automotive and transportation applications. It features a low quiescent current of 30uA and a wide input voltage range of 4.5V to 32V, allowing it to be used in a variety of automotive and transportation applications. The board provides a regulated output voltage of 3.3V and a maximum output current of 5A, making it suitable for powering a wide range of automotive and transportation systems. The board is designed to meet the stringent requirements of automotive and transportation applications, ensuring reliable operation in harsh environments.