web counter

Analog Devices DC156Asupply current to 1µA. For new designs, refer to the LTC3830. Applications Power Supply for Pentium® II and AMD-K6® Microprocessors High Power 5V to

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementProcessor Power Management

ECAD Model:

Description

The Analog Devices DC156A-A, LTC1430ACS Demo Board is a no-design, low-cost, high-current switcher power management IC. It is designed to provide a simple and cost-effective solution for powering a wide range of applications. The board features a wide input voltage range of 4.5V to 24V, and can deliver up to 3A of continuous output current. It also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is also designed to be easy to use, with a simple user interface and a wide range of configuration options. This makes it ideal for a variety of applications, from consumer electronics to industrial applications.