web counter

Analog Devices DC201Asupply current to 1µA. For new designs, refer to the LTC3830. Applications Power Supply for Pentium® II and AMD-K6® Microprocessors High Power 5V to

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementProcessor Power Management

ECAD Model:

Description

The Analog Devices DC201A-A, LTC1430ACS Demo Board is a low voltage 30 amp power supply with a 5Vin and 2.5Vout @30A. It is designed to demonstrate the capabilities of the LTC1430ACS Power Management IC. This board is ideal for applications that require high current and low voltage, such as powering FPGAs, ASICs, and other high-performance digital circuits. It features a wide input voltage range, adjustable output voltage, and a wide range of current protection features. The board also includes a graphical user interface for easy setup and monitoring. With its robust design and high performance, the DC201A-A, LTC1430ACS Demo Board is an ideal solution for powering high-performance digital circuits.