web counter

Analog Devices DC267ALTC1735CGN-1 / Mobile Pentium III DC/DC Converter, 4.5 to 24Vin, 1.3 to 1.55Vout @ 12A

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsPersonal Digital AssistantNotebookProcessor Power ManagementWireless ModemLaptopCellular Phone

ECAD Model:

Description

The Analog Devices DC267A-A, LTC1735CGN-1 Demo Board is a mobile Pentium III DC/DC converter designed for consumer electronics applications. It has an input voltage range of 4.5 to 24V and an output voltage of 1.3 to 1.55V at 12A. This demo board is ideal for testing and evaluating the performance of the LTC1735CGN-1 DC/DC converter. It features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board also includes a graphical user interface for easy setup and monitoring. This demo board is a great choice for anyone looking to test and evaluate the performance of the LTC1735CGN-1 DC/DC converter.