web counter

Analog Devices DC377B-B. The RUN/SS pin provides soft-start and optional timed, short-circuit shutdown. Current foldback limits MOSFET dissipation during short-circuit

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementProcessor Power Management

ECAD Model:

Description

The Analog Devices DC377B-B, LTC3716EG Demo Board is a 2-phase mobile CPU VRM designed to provide efficient power management for a wide range of applications. It is capable of providing a voltage output of 0.6 to 1.75V at 25A (minimum profile) with an input voltage of 7 to 24V. The board features a wide range of features, including a high-efficiency synchronous buck controller, a low-side MOSFET driver, and a high-side MOSFET driver. It also includes a comprehensive set of protection features, such as over-voltage, over-current, and thermal protection. The board is designed to be used with the LTC3716EG Power Management IC, which provides a complete solution for power management.