web counter

Analog Devices DC464ALTC3718EG / Low Input Voltage, High Current, DDR Termination Supply, 1.5-5Vin, VRef/2 @ 0-12a

Analog Devices DC464A Reference Design 1
Analog Devices DC464A Reference Design 1
Analog Devices DC464A Reference Design 1
Analog Devices DC464A Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed PowerServersDDR MemoryRAID Controller Card

ECAD Model:

Description

The Analog Devices DC464A-A LTC3718EG Demo Board is a low input voltage, high current, DDR termination supply designed to provide a regulated output voltage of 1.5-5Vin and VRef/2 @ 0-12A. It is ideal for use in communications and telecom applications. The board features a wide input voltage range, adjustable output voltage, and a wide output current range. It also includes a built-in current limit and thermal protection, as well as a low ripple and noise output. The board is designed to be easy to use and provides a reliable and efficient power solution for a variety of applications.