web counter

Analog Devices DC483ALTC3720EGN / VRM 8.5 Processor Power Supply, 7.5V to 21Vin, 1.05V to 1.825Vout @ 20A

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsNotebookProcessor Power ManagementServersLaptop

ECAD Model:

Description

The Analog Devices DC483A-A, LTC3720EGN Demo Board is a processor power supply designed to provide a reliable and efficient source of power for computers and peripherals. It features a 7.5V to 21V input voltage range and a 1.05V to 1.825V output voltage range at 20A. The board is equipped with a VRM 8.5 processor power supply, which is capable of providing a stable and reliable power supply for a wide range of applications. The board is also designed to be easy to use and configure, making it an ideal choice for powering computers and peripherals.