web counter

Analog Devices DC493AThe LTC3830/LTC3830-1 are high power, high efficiency switching regulator controllers optimized for 3.3V-5V to 1.xV-3.xV step-down applications. A

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed PowerProcessor Power Management

ECAD Model:

Description

The Analog Devices DC493A-A, LTC3830-1ES8 Demo Board is a low voltage, 8A DC/DC converter designed for use in communications and telecom applications. It has an input voltage range of 3V to 8V and an output voltage of 1.8V at 8A maximum. It features a wide range of features, including adjustable output voltage, adjustable switching frequency, and programmable soft-start. It also has a built-in temperature monitor and protection against over-current, over-voltage, and under-voltage. The board also includes a USB interface for easy programming and monitoring. This demo board is an ideal solution for powering a wide range of telecom and communications applications.