web counter

Analog Devices DC562A-ALT1725CGN / Isolated Forward Converter, Vin=36V to 72V,

Analog Devices DC562A-A Reference Design 1
Analog Devices DC562A-A Reference Design 1
Analog Devices DC562A-A Reference Design 1
Analog Devices DC562A-A Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Instrumentation and MeasurementTelecom Power SupplyInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC562A-A, LT1725CGN Demo Board is an isolated forward converter designed to provide a regulated output voltage of 3.3V at 30A from an input voltage of 36V to 72V. It is an ideal solution for instrumentation and measurement applications requiring high power and accuracy. The board features a wide input voltage range, high efficiency, and low output ripple. It also includes a comprehensive set of protection features such as over-voltage, over-current, and short-circuit protection. The board is designed to be easy to use and includes a graphical user interface for easy configuration and monitoring.