web counter

Analog Devices DC562A-BLT1725CGN / Isolated Forward Converter, Vin=36V to 72V,

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Instrumentation and MeasurementTelecom Power SupplyInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC562A-B, LT1725CGN Demo Board is an isolated forward converter designed to provide a regulated 5V output at up to 20A from an input voltage of 36V to 72V. It features a wide range of instrumentation and measurement capabilities, including a voltage monitor, current monitor, and temperature monitor. The board also includes a power good signal, a power fail signal, and a power enable signal. The board is designed to provide a reliable and efficient power solution for a variety of applications.