web counter

Analog Devices DC721A-ALTC3738CUHF/LTC3731CUH Demo Board / 6-Phase, 8V = VIN = 14V, Vout = VRM9.X / 10.X @ 120A

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementProcessor Power Management

ECAD Model:

Description

The Analog Devices DC721A-A, LTC3738CUHF LTC3731CUH Demo Board is a 6-phase, 120A high efficiency power supply designed for use with 8 to 14Vin VRM9.X / 10.X @ 120A power management ICs. It features a high efficiency, low noise, and low ripple design, making it ideal for applications such as servers, storage, and networking. The board also includes a wide range of protection features, including over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to be easily integrated into existing systems, making it a great choice for those looking to upgrade their power supply.