web counter

Analog Devices DC884ALTC3828EUH Demo Board / 2-Phase, Tracking, 5V = VIN = 12V; Vout1 = 2V @ 17A, Vout2 = 1.5V @ 17A

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

IndustrialTelecom InfrastructureProcessor Power ManagementIndustrial

ECAD Model:

Description

The Analog Devices DC884A-A, LTC3828EUH Demo Board is a dual output high density 17A step down DC/DC converter with tracking capabilities. It is designed for industrial applications and has an input voltage range of 5V-12V. It features a wide range of output voltage options, adjustable switching frequency, and programmable current limit. The board also includes a power good indicator, thermal shutdown, and overvoltage protection. It is capable of delivering up to 17A of continuous output current and is rated for operation in industrial temperature ranges.