web counter

Analog Devices EVAL-AD5443SDZData Conversion IC Development Tools EVAL BRD - AD5443

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementSignal/Waveform GeneratorAutomatic Test EquipmentDigital CalibrationInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-AD5443SDZ is an evaluation board designed for evaluating the AD5443 current output/serial input digital-to-analog converter (DAC). This board is ideal for instrumentation and measurement applications, providing a simple and easy way to evaluate the performance of the AD5443 DAC. The board features a 16-bit DAC with a maximum output current of 20mA, and a serial interface for programming the DAC. It also includes a power supply, a reference voltage, and a set of test points for easy connection to external circuitry. The board is designed to be used with a variety of evaluation software, allowing users to quickly and easily evaluate the performance of the AD5443 DAC.