web counter

Analog Devices EVAL-AD7606-6SDZeliminate the need for driver op amps and external bipolar supplies. The AD7606/AD7606-6/AD7606-4 antialiasing filter has a 3 dB cutoff frequency of 22

Analog Devices EVAL-AD7606-6SDZ Reference Design 8
Analog Devices EVAL-AD7606-6SDZ Reference Design 1
Analog Devices EVAL-AD7606-6SDZ Reference Design 2
Analog Devices EVAL-AD7606-6SDZ Reference Design 3
Analog Devices EVAL-AD7606-6SDZ Reference Design 4
Analog Devices EVAL-AD7606-6SDZ Reference Design 5
Analog Devices EVAL-AD7606-6SDZ Reference Design 6
Analog Devices EVAL-AD7606-6SDZ Reference Design 7
Analog Devices EVAL-AD7606-6SDZ Reference Design 8
Analog Devices EVAL-AD7606-6SDZ Reference Design 1
Analog Devices EVAL-AD7606-6SDZ Reference Design 1
Analog Devices EVAL-AD7606-6SDZ Reference Design 2
Analog Devices EVAL-AD7606-6SDZ Reference Design 3
Analog Devices EVAL-AD7606-6SDZ Reference Design 4
Analog Devices EVAL-AD7606-6SDZ Reference Design 5
Analog Devices EVAL-AD7606-6SDZ Reference Design 6
Analog Devices EVAL-AD7606-6SDZ Reference Design 7
Analog Devices EVAL-AD7606-6SDZ Reference Design 8

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemPositioning SystemIndustrial Motor ApplicationsPower Line Communication

ECAD Model:

Description

The Analog Devices EVAL-AD7606-6SDZ Evaluation Board is designed to evaluate the performance of the AD7606-6, a 16-bit simultaneous sampling, 6-channel, SAR ADC for instrumentation and measurement applications. The board features a wide range of features, including a low-noise, low-power, high-accuracy, and high-speed design. It also includes a wide range of input ranges, including ±10V, ±5V, and ±2.5V. The board also includes a variety of output options, including a 16-bit parallel output, a serial output, and a digital output. Additionally, the board includes a variety of features to help with debugging and testing, such as a built-in oscilloscope, a logic analyzer, and a signal generator. The board also includes a variety of software tools to help with programming and debugging.