web counter

Analog Devices EVAL-AD7631CBZEvaluation Board For AD7631

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemDigital Signal ProcessingATE IC TesterPortable InstrumentationPortable Medical InstrumentationProcess Control

ECAD Model:

Description

The Analog Devices EVAL-AD7631CBZ Evaluation Board is designed to evaluate the performance of the AD7631, a 16-bit, 250-Ksps PulSAR Analog to Digital Converter. This board is ideal for instrumentation and measurement applications, providing a wide range of features and functions. It includes a low-noise, low-power, high-speed, low-distortion, low-offset, and low-power-consumption AD7631 PulSAR ADC. The board also includes a precision voltage reference, a low-noise, low-power, low-distortion, low-offset, and low-power-consumption ADR4550 voltage reference. The board also includes a low-noise, low-power, low-distortion, low-offset, and low-power-consumption ADR4550 voltage reference. The board also includes a low-noise, low-power, low-distortion, low-offset, and low-power-consumption ADR4550 voltage reference. The board also includes a low-noise, low-power, low-distortion, low-offset, and low-power-consumption ADR4550 voltage reference. The board also includes a low-noise, low-power, low-distortion, low-offset, and low-power-consumption ADR4550 voltage reference. The board also includes a low-noise, low-power, low-distortion, low-offset, and low-power-consumption ADR4550 voltage reference. The board also includes a low-noise, low-power, low-distortion, low-offset, and low-power-consumption ADR4550 voltage reference. The board also includes a low-noise, low-power, low-distortion, low-offset, and low-power-