web counter

Analog Devices EVAL-AD7653CBEVAL BOARD OBSOLETE

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Medical and HealthcareData Acquisition SystemCT ScannerIndustrial ControlPortable Medical Instrumentation

ECAD Model:

Description

The Analog Devices EVAL-AD7653CB is an evaluation board for the AD7653, a 48-lead, 16-bit PulSAR analog-to-digital converter. This board is designed for medical and healthcare applications, and is capable of providing high-resolution, low-noise performance. It features a wide input range of ±10V, a low power consumption of only 1.2 mW, and a fast conversion rate of up to 1 MSPS. The board also includes a variety of features such as a built-in reference voltage, a programmable gain amplifier, and a temperature sensor. The EVAL-AD7653CB is an ideal solution for medical and healthcare applications that require high-resolution, low-noise performance.