web counter

Analog Devices EVAL-AD7655CBEval Brd Low Cost 4-Ch 1 MSPS 16-Bit ADC

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemDigital Signal ProcessingPortable InstrumentationPortable Medical InstrumentationProcess Control

ECAD Model:

Description

The Analog Devices EVAL-AD7655CB is an evaluation board for the AD7655, a 16-bit, 500-Ksps PulSAR Analog to Digital Converter. This board is designed for instrumentation and measurement applications, and provides a convenient platform for evaluating the performance of the AD7655. It features a wide range of input ranges, including ±10V, ±5V, and ±2.5V, as well as a programmable gain amplifier (PGA) with gains of 1, 2, 4, 8, and 16. The board also includes a low-noise power supply, a reference voltage, and a temperature sensor. The board is compatible with the Analog Devices VisualAnalog software, which allows users to quickly and easily configure the board and evaluate the performance of the AD7655.