web counter

Analog Devices EVAL-AD7661CB

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Medical and HealthcareData Acquisition SystemCT ScannerIndustrial ControlPortable Medical Instrumentation

ECAD Model:

Description

The Analog Devices EVAL-AD7661CB is an evaluation board for the AD7661, a 16-bit PulSAR analog to digital converter. This board is designed for medical and healthcare applications and features a 48-lead package. It is capable of sampling rates up to 1.2 MSPS and has a wide input range of ±2.5 V. The board also includes a low-noise, low-power, low-offset, and low-drift amplifier for signal conditioning. It is designed to be used with the AD7661 evaluation software, which provides a graphical user interface for configuring and testing the board. The board also includes a USB interface for easy connection to a PC.