web counter

Analog Devices EVAL-AD7679CBAD7679 Eval Board 18bit 570ksps ADC

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemDigital Signal ProcessingPortable InstrumentationPortable Medical InstrumentationProcess Control

ECAD Model:

Description

The Analog Devices EVAL-AD7679CB is an evaluation board for the AD7679, an 18-bit, 571-Ksps PulSAR Analog to Digital Converter. This board is designed for instrumentation and measurement applications, and provides a platform for evaluating the performance of the AD7679. It features a wide range of input ranges, including ±10V, ±5V, and ±2.5V, as well as a programmable gain amplifier. The board also includes a USB interface for easy connection to a PC, and a variety of connectors for connecting external signals. The board is powered by a single 5V supply, and includes a variety of test points for easy debugging.