web counter

Analog Devices EVAL-AD7683CBZEvaluation Board For AD768X , 10-Pin Pulsar High Resolution ADC

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Power ManagementData Acquisition SystemBattery Powered SystemsPortable InstrumentationPortable Medical Instrumentation

ECAD Model:

Description

The Analog Devices EVAL-AD7683CBZ Evaluation Board is designed to evaluate the performance of the AD7683, a 16-bit, 100-Ksps PulSAR Analog to Digital Converter with Power Management. This board features a wide range of features, including a low-noise, low-power, high-speed, and low-cost design. It also includes a wide range of power management features, such as power-down and sleep modes, as well as a wide range of input and output options. The board also includes a variety of test points and connectors for easy evaluation and debugging. The board is designed to be used with the AD7683 evaluation software, which provides a comprehensive set of tools for evaluating the performance of the AD7683.