web counter

Analog Devices EVAL-AD9834EB

Applications:

Clock and Timing >

Clock Synthesizer

End Products:

Instrumentation and MeasurementTest EquipmentFlow MeterGas and Water MeterMedical Equipments

ECAD Model:

Description

The Analog Devices EVAL-AD9834EB is an evaluation board designed to evaluate the performance of the AD9834 Direct Digital Synthesizer. This board is ideal for instrumentation and measurement applications, providing a convenient platform for testing and evaluating the AD9834. It features a wide range of features, including a frequency range of 0.1 Hz to 12.5 MHz, a programmable output amplitude, and a wide range of modulation capabilities. The board also includes a USB interface for easy connection to a PC, allowing for easy configuration and control of the AD9834. The board also includes a variety of test points and connectors, allowing for easy connection to external components and instruments. The EVAL-AD9834EB is a great tool for engineers and technicians looking to evaluate the performance of the AD9834.