Analog Devices EVAL-AD9834EBZEvaluation Kit For 20 MW Power, 2.3 V To 5.5 V, 75 MHz Complete DDS
The Analog Devices EVAL-AD9834EBZ Evaluation Board is designed to evaluate the performance of the AD9834 Direct Digital Synthesizer. This board is ideal for instrumentation and measurement applications, providing a wide range of features and capabilities. It includes a high-performance, low-noise, low-power, low-cost, and low-distortion Direct Digital Synthesizer (DDS) with a wide frequency range of 0.1 Hz to 40 MHz. The board also includes a wide range of features such as a programmable output frequency, programmable output amplitude, programmable phase, and programmable waveform. Additionally, the board includes a USB interface for easy connection to a PC, and a graphical user interface (GUI) for easy configuration and control. The EVAL-AD9834EBZ Evaluation Board is an ideal solution for instrumentation and measurement applications.
- TypeParameter
- PackageBox
- MfrVishay Sfernice
- Product StatusActive
- RoHSCompliant
- Series*
- Evaluation KitYes
- Radiation HardeningNo
- Lead FreeLead Free
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | DGTL ISO 5KV RS422/RS485 16SOIC | 0 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADM2490EBRWZ - TRANSCEIVER, RS-485, SMD, WSOIC16 | 0 | RFQ |


Product
Brand
Articles
Tools