web counter

Analog Devices EVAL-ADN2812EBZContinuous Rate 12.3 Mb/s to 2.7 Gb/s Clock and Data Recovery IC with Integrated Limiting Amp

Applications:

Clock and Timing >

Clock Buffer

End Products:

Instrumentation and MeasurementClock and Timing Devices

ECAD Model:

Description

The Analog Devices EVAL-ADN2812EBZ Evaluation Board is designed to evaluate the performance of the ADN2812 Continuous Rate 12.3-MB/s to 2.7 GB/s Clock and Data Recovery IC with Integrated Limiting Amp. This board provides instrumentation and measurement capabilities to evaluate the performance of the ADN2812 IC. It includes a wide range of features such as a high-speed differential input, a low-jitter output, and a wide range of test points for monitoring and debugging. The board also includes a USB interface for easy connection to a PC for data logging and analysis. The board is ideal for use in high-speed communications, instrumentation, and measurement applications.