web counter

Linear Technology/Analog Devices DC1765A-ABOARD DEMO LTC6957-1

Linear Technology/Analog Devices DC1765A-A Reference Design 2
Linear Technology/Analog Devices DC1765A-A Reference Design 1
Linear Technology/Analog Devices DC1765A-A Reference Design 2
Linear Technology/Analog Devices DC1765A-A Reference Design 1
Linear Technology/Analog Devices DC1765A-A Reference Design 1
Linear Technology/Analog Devices DC1765A-A Reference Design 2

Applications:

Clock and Timing >

Clock Buffer

End Products:

Instrumentation and MeasurementData Acquisition SystemTest EquipmentWiMAX/Wireless BroadbandMedical ImagingMilitary and AerospaceSatellite RadioMeasurement InstrumentsClock Management and DistributionClock and Timing Devices

ECAD Model:

Description

The Analog Devices DC1765A-A Demo Board is a versatile instrumentation and measurement tool that utilizes the LTC6957-1 low phase noise, dual LVPECL, output buffer/driver/logic converter. This board is designed to provide a wide range of applications, including signal conditioning, signal routing, and signal generation. It features two independent LVPECL outputs, each with a maximum output frequency of 1.2GHz, and a wide range of input and output logic levels. The board also includes a wide range of test points and connectors for easy connection to external instruments and systems. The DC1765A-A is an ideal solution for applications requiring high-performance signal conditioning and routing.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Base Part Number
    LTC6957
  • Function
    Clock Buffer
  • Operating Supply Voltage
    3.45V
  • Utilized IC / Part
    LTC6957-1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining