Analog Devices Inc. EVALZ-ADN2915EVAL BOARD CDR ADN2915
The Analog Devices EVALZ-ADN2915 is an evaluation board setup and application for the ADN2915 6.5 to 11300 MHz Clock and Data Recovery, Instrumentation and Measurement System. This system is designed to provide a complete solution for clock and data recovery, instrumentation, and measurement applications. The board includes a high-performance, low-power, low-jitter clock and data recovery IC, the ADN2915, which is capable of recovering clock and data from a wide range of input frequencies. The board also includes a wide range of features and components to enable users to quickly and easily evaluate the performance of the ADN2915. These features include a wide range of input and output connectors, a wide range of test points, and a wide range of test and measurement tools. The board also includes a comprehensive set of software tools to enable users to quickly and easily evaluate the performance of the ADN2915. The board is designed to be used in a wide range of applications, including communications, instrumentation, and measurement systems.
- TypeParameter
- MountPCB
- Number of Pins0
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- Base Part NumberADN2915
- FunctionClock and Data Recovery (CDR)
- Utilized IC / PartADN2915
- Supplied ContentsBoard(s)
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Toshiba Semiconductor and Storage | IC MOTOR DRIVER BIPOLAR 48HTSSOP | 2577 | BUY |


Product
Brand
Articles
Tools