web counter

Analog Devices EVALZ-ADN2905chip scale package (LFCSP). All ADN2905 specifications are defined over the ambient temperature range of −40°C to +85°C, unless otherwise noted. Applications SFF-8431-compatible Ethernet: 10GE, 1GE, and CPRI: OS/L.6 up to OS/L.96

Applications:

Clock and Timing >

Clock Buffer

End Products:

Instrumentation and MeasurementSwitch/Router line cardPortable InstrumentationWireless RepeaterClock and Timing Devices

ECAD Model:

Description

The Analog Devices EVALZ-ADN2905 is an evaluation board setup and application for the ADN2905 614 to 10312 MHz Clock and Data Recovery, Instrumentation and Measurement System. This system is designed to provide a comprehensive platform for evaluating the performance of the ADN2905 device. The board includes a wide range of features, including a high-performance clock and data recovery circuit, a low-noise power supply, and a wide range of test and measurement instruments. The board also includes a variety of connectors and ports for connecting to external devices, such as oscilloscopes, logic analyzers, and other test equipment. The board is designed to be used in a variety of applications, including instrumentation, communications, and industrial automation. The board is also designed to be used in a variety of environments, including laboratory, production, and field testing. The board is designed to provide a comprehensive platform for evaluating the performance of the ADN2905 device.