web counter

Analog Devices Inc. EVALZ-ADN2917Clock & Timer Development Tools Evaluation Board for ADN2917

Applications:

Clock and Timing >

Clock Buffer

End Products:

Instrumentation and MeasurementSwitch/Router line cardPortable InstrumentationWireless RepeaterClock and Timing Devices

ECAD Model:

Description

The Analog Devices EVALZ-ADN2917 is an evaluation board setup and application for the ADN2917 8500 to 11300 MHz Clock and Data Recovery, Instrumentation and Measurement System. This system is designed to provide a complete solution for clock and data recovery, instrumentation, and measurement applications. The board includes a high-performance, low-power, low-jitter clock and data recovery IC, the ADN2917, which is capable of recovering clock and data from a wide range of input frequencies. The board also includes a wide range of features and components to enable users to quickly and easily evaluate the performance of the ADN2917. These features include a wide range of input and output connectors, a wide range of test points, and a wide range of test and measurement tools. The board also includes a comprehensive set of software tools to enable users to quickly and easily evaluate the performance of the ADN2917. The board is designed to be used in a wide range of applications, including communications, instrumentation, and measurement systems.