web counter

Linear Technology/Analog Devices DC1766A-ABOARD DEMO LTC6957-3

Linear Technology/Analog Devices DC1766A-A Reference Design 2
Linear Technology/Analog Devices DC1766A-A Reference Design 1
Linear Technology/Analog Devices DC1766A-A Reference Design 2
Linear Technology/Analog Devices DC1766A-A Reference Design 1
Linear Technology/Analog Devices DC1766A-A Reference Design 1
Linear Technology/Analog Devices DC1766A-A Reference Design 2

Applications:

Clock and Timing >

Clock Buffer

End Products:

Instrumentation and MeasurementData Acquisition SystemTest EquipmentWiMAX/Wireless BroadbandMedical ImagingMilitary and AerospaceSatellite RadioMeasurement InstrumentsClock Management and DistributionClock and Timing Devices

ECAD Model:

Description

The Analog Devices DC1766A-A Demo Board is a versatile instrumentation and measurement tool designed to demonstrate the capabilities of the LTC6957-4 low phase noise, dual CMOS output buffer/driver/logic converter. This board features a wide range of features, including a high-performance, low-noise, dual-channel output buffer/driver/logic converter, a wide range of input and output voltage levels, and a wide range of output current levels. The board also includes a variety of test points and connectors for easy connection to external test equipment. The DC1766A-A Demo Board is an ideal tool for evaluating the performance of the LTC6957-4 in a variety of applications, including instrumentation and measurement.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Base Part Number
    LTC6957
  • Function
    Clock Buffer
  • Operating Supply Voltage
    3.45V
  • Utilized IC / Part
    LTC6957-3
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
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ