web counter

Analog Devices Inc. EVALZ-ADN2913Clock & Timer Development Tools Eval Bd ADN2913

Applications:

Clock and Timing >

Clock Buffer

End Products:

Instrumentation and MeasurementSwitch/Router line cardPortable InstrumentationWireless RepeaterClock and Timing Devices

ECAD Model:

Description

The Analog Devices EVALZ-ADN2913 is an evaluation board setup and application for the ADN2913 6.5 to 8500 MHz Clock and Data Recovery, Instrumentation and Measurement System. This system is designed to provide a complete solution for clock and data recovery, instrumentation, and measurement applications. The board includes a high-performance, low-power, low-jitter clock and data recovery IC, the ADN2913, which is capable of recovering clock and data from a wide range of input frequencies. The board also includes a wide range of features and components to enable users to quickly and easily evaluate the performance of the ADN2913. These features include a wide range of input and output connectors, a wide range of test points, and a wide range of control and monitoring options. The board also includes a comprehensive set of software tools to enable users to quickly and easily evaluate the performance of the ADN2913. The software tools include a graphical user interface, a command line interface, and a set of scripts to enable users to quickly and easily evaluate the performance of the ADN2913.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    CONTACT ADI (Last Updated: 1 month ago)
  • Package / Case
    Module
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Frequency
    400kHz
  • Base Part Number
    ADN2913
  • Function
    Clock and Data Recovery (CDR)
  • Operating Supply Voltage
    3.3V
  • Interface
    I2C
  • Operating Supply Current
    303.1mA
  • Utilized IC / Part
    ADN2913
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorV-Ref Adjustable 2.495V to 36V 100mA 8-Pin SOIC N T/R2500RFQ
ON SemiconductorIC VREF SHUNT 36V 1% TO92-3391RFQ
ON SemiconductorIC VREF SHUNT ADJ TO92-36000BUY
ON SemiconductorIC VREF SHUNT ADJ TO92-37940BUY
ON SemiconductorOPTOISO 5KV 1CH GATE DRIVER 8DIP2112BUY
ON SemiconductorOPTOCOUPLER, DIP-8, 2.5A, SMD40000BUY
ON SemiconductorIC VREF SHUNT 36V 1% TO92-36000BUY
ON SemiconductorV-Ref Adjustable 2.495V to 36V 100mA 3-Pin TO-92 T/R592602BUY