web counter

Linear Technology/Analog Devices DC1766A-BBOARD DEMO LTC6957-4

Linear Technology/Analog Devices DC1766A-B Reference Design 3
Linear Technology/Analog Devices DC1766A-B Reference Design 1
Linear Technology/Analog Devices DC1766A-B Reference Design 2
Linear Technology/Analog Devices DC1766A-B Reference Design 3
Linear Technology/Analog Devices DC1766A-B Reference Design 1
Linear Technology/Analog Devices DC1766A-B Reference Design 1
Linear Technology/Analog Devices DC1766A-B Reference Design 2
Linear Technology/Analog Devices DC1766A-B Reference Design 3

Applications:

Clock and Timing >

Clock Buffer

End Products:

Instrumentation and MeasurementData Acquisition SystemTest EquipmentWiMAX/Wireless BroadbandMedical ImagingMilitary and AerospaceSatellite RadioMeasurement InstrumentsClock Management and DistributionClock and Timing Devices

ECAD Model:

Description

The Analog Devices DC1766A-B Demo Board is a versatile instrumentation and measurement tool designed to demonstrate the capabilities of the LTC6957-3 low phase noise, dual CMOS output buffer/driver/logic converter. This board features a wide range of features, including a wide range of input and output voltage levels, adjustable output current, adjustable output voltage, adjustable output impedance, and adjustable output slew rate. The board also includes a variety of test points and connectors for easy connection to external instruments and test equipment. The board is ideal for use in a variety of applications, including instrumentation and measurement, signal conditioning, and data acquisition.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Base Part Number
    LTC6957
  • Function
    Clock Buffer
  • Operating Supply Voltage
    3.45V
  • Utilized IC / Part
    LTC6957-4
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining