web counter

Analog Devices Inc. AD8312-EVALZEVALUATION BOARD FOR RF DETECTOR

Analog Devices Inc. AD8312-EVALZ Reference Design 2
Analog Devices Inc. AD8312-EVALZ Reference Design 1
Analog Devices Inc. AD8312-EVALZ Reference Design 2
Analog Devices Inc. AD8312-EVALZ Reference Design 1
Analog Devices Inc. AD8312-EVALZ Reference Design 1
Analog Devices Inc. AD8312-EVALZ Reference Design 2

Applications:

Wireless Communication >

RF Power Detectors

End Products:

Consumer ElectronicsHandsetsInstrumentation and MeasurementCellular Phone

ECAD Model:

Description

The Analog Devices AD8312-EVALZ Evaluation Board is designed for use with the AD8312 RF Detector, a consumer electronics device that provides a wide frequency range of 50MHz to 3.5GHz and a high dynamic range of 45dB. The board is designed to allow for easy evaluation of the AD8312, with features such as a built-in power supply, a wide range of test points, and a variety of connectors for external connections. The board also includes a graphical user interface for easy configuration and monitoring of the device. The AD8312-EVALZ Evaluation Board is an ideal tool for evaluating the performance of the AD8312 RF Detector in consumer electronics applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    RF Log Detector/Controller
  • Base Part Number
    AD8312
  • Max Supply Voltage
    5.5V
  • Min Supply Voltage
    2.7V
  • Operating Supply Current
    4.2mA
  • Nominal Supply Current
    4.2mA
  • Power Dissipation
    12mW
  • Response Time
    85 ns
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - AD8110ASTZ - SWITCH, XPOINT 16X8 GAIN 1, LQFP80595RFQ