web counter

Analog Devices Inc. AD8313-EVALZEvaluation Board For AD8313

Analog Devices Inc. AD8313-EVALZ Reference Design 1
Analog Devices Inc. AD8313-EVALZ Reference Design 1
Analog Devices Inc. AD8313-EVALZ Reference Design 1
Analog Devices Inc. AD8313-EVALZ Reference Design 1

Applications:

Wireless Communication >

RF Power Detectors

End Products:

Communications and TelecomSatellite RadioCell BasestationRadar SystemInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices AD8313-EVALZ Evaluation Board is designed for use with the AD8313 Logarithmic Detector/Controller. This board is ideal for communications and telecom applications, providing a wide frequency range of 0.1GHz to 2.5GHz with a 70dB dynamic range. The board features a wide range of features, including a low noise amplifier, a low pass filter, a high pass filter, and a voltage regulator. The board also includes a USB interface for easy connection to a PC. The AD8313-EVALZ Evaluation Board is a great tool for testing and evaluating the performance of the AD8313 Logarithmic Detector/Controller.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Log Detector/Controller
  • Frequency
    100MHz~2.5GHz
  • Base Part Number
    AD8313
  • Operating Supply Current
    13.7mA
  • Nominal Supply Current
    13.7mA
  • Response Time
    40 ns
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - AD8074ARUZ - AMP TRIPLE BUFFER, 8074, TSSOP168000BUY
Analog Devices Inc.Video ICs 500MHz Trpl Video Buffer w/Disable3236BUY
Analog Devices Inc.Video ICs 500MHz Trpl Video Buffer w/Disable3000BUY