web counter

Analog Devices Inc. AD8314-EVALBOARD EVAL FOR AD8314

Analog Devices Inc. AD8314-EVAL Reference Design 2
Analog Devices Inc. AD8314-EVAL Reference Design 1
Analog Devices Inc. AD8314-EVAL Reference Design 2
Analog Devices Inc. AD8314-EVAL Reference Design 1
Analog Devices Inc. AD8314-EVAL Reference Design 1
Analog Devices Inc. AD8314-EVAL Reference Design 2

Applications:

Wireless Communication >

RF Power Detectors

End Products:

Consumer ElectronicsInstrumentation and MeasurementCellular Phone

ECAD Model:

Description

The Analog Devices AD8314-EVAL is an evaluation board for the AD8314 RF detector/controller. This board is designed for use in consumer electronics applications and is capable of detecting and controlling signals from 100MHz to 2.7GHz. It offers a dynamic range of 45dB and is suitable for use in a variety of applications. The board includes a variety of features such as a low-noise amplifier, a low-noise voltage regulator, and a temperature sensor. It also includes a USB interface for easy connection to a PC. The AD8314-EVAL is an ideal solution for those looking to quickly and easily evaluate the performance of the AD8314 RF detector/controller.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    LAST TIME BUY (Last Updated: 1 month ago)
  • Package / Case
    100
  • Number of Pins
    0
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    RF Log Detector/Controller
  • Base Part Number
    AD8314
  • Operating Supply Current
    4.5mA
  • Nominal Supply Current
    4.5mA
  • Response Time
    70 ns
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC OPAMP CFA 1.35GHZ 8LFCSP2750RFQ
Analog Devices Inc.OP Amp Single Current Fdbk ±6V/12V 8-Pin SOIC N EP T/R2580RFQ
Analog Devices Inc.ANALOG DEVICES AD8000YRDZOperational Amplifier, Single, 1.5 MHz, 1 Amplifier, 4100 V/s, 4.5V to 12V, SOIC, 8 Pins3RFQ
Analog Devices Inc.IC OPAMP CFA 1 CIRCUIT 8LFCSP500RFQ