web counter

Analog Devices Inc. AD8317-EVALZANALOG DEVICES AD8317-EVALZEVALUATION BOARD FOR AD8317-PBFREE

Analog Devices Inc. AD8317-EVALZ Reference Design 1
Analog Devices Inc. AD8317-EVALZ Reference Design 1
Analog Devices Inc. AD8317-EVALZ Reference Design 1
Analog Devices Inc. AD8317-EVALZ Reference Design 1

Applications:

Wireless Communication >

RF Power Detectors

End Products:

Communications and TelecomCell BasestationRadar SystemInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices AD8317-EVALZ Evaluation Board is designed to evaluate the performance of the AD8317 Log Detector/Controller. This board is ideal for use in communications and telecom applications, providing a wide frequency range of 1MHz to 10GHz with a dynamic range of 50dB. The board features a wide range of input and output connectors, allowing for easy connection to external components. The board also includes a variety of test points and jumpers for easy evaluation and testing. The AD8317-EVALZ Evaluation Board is a great tool for engineers and technicians looking to evaluate the performance of the AD8317 Log Detector/Controller.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    24
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Log Detector/Controller
  • Frequency
    1MHz~10GHz
  • Base Part Number
    AD8317
  • Operating Supply Voltage
    5.5V
  • Operating Supply Current
    22mA
  • Nominal Supply Current
    22mA
  • Power Dissipation
    1mW
  • Response Time
    6 ns
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC OPAMP VFB 1 CIRCUIT 8SOIC280RFQ
Analog Devices, Inc.0RFQ
Analog Devices Inc.Operational Amplifiers - Op Amps Low Distort Wide BW VTG Feedback20000RFQ
Analog Devices Inc.Operational Amplifiers - Op Amps Low Distort Wide BW VTG Feedback660RFQ