web counter

Analog Devices Inc. AD9119-CBLTX-EBZData Conversion IC Development Tools AD9119 Eval Brd

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementWiMAX/Wireless BroadbandWireless InfrastructureCable ModemAutomatic Test EquipmentRadar SystemInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices AD9119-CBLTX-EBZ Evaluation Board is a high performance instrumentation and measurement tool designed to evaluate the AD9119 11-bit, 2.8 GSPS RF Digital to Analog Converter. This board features a wide range of features and capabilities, including a wide input frequency range, low noise, high linearity, and low power consumption. The board also includes a variety of connectors and test points for easy connection to external test equipment. The AD9119-CBLTX-EBZ Evaluation Board is an ideal tool for engineers and technicians who need to evaluate the performance of the AD9119 RF Digital to Analog Converter.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Package / Case
    BGA
  • Number of Pins
    0
  • Packaging
    Bag
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9119
  • Operating Supply Voltage
    8V
  • Interface
    SPI, USB
  • Power Dissipation
    1.3W
  • Number of Bits
    11
  • Utilized IC / Part
    AD9119
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Resolution
    1.375 B
  • Sampling Rate
    5.6 Gsps
  • Evaluation Kit
    Yes
  • Settling Time
    13ns
  • Sampling Rate (Per Second)
    2.8G
  • Number of Converters
    1
  • Conversion Rate
    5.6 Gsps
  • Number of DAC Channels
    1
  • DAC Type
    Current
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC MCU 8BIT 32KB FLASH 44QFN1RFQ
Analog Devices Inc.IC DAC 11BIT A-OUT 160CSPBGA2949RFQ
Abracon LLCCRYSTAL 20.0000MHZ 10PF SMD14650RFQ