Analog Devices Inc. AD9119-MIX-EBZBOARD EVAL MIX-MODE FOR AD9119
Description
The Analog Devices AD9119-MIX-EBZ Evaluation Board is a high-performance, 11-bit, 2.8 GSPS RF Digital to Analog Converter designed for instrumentation and measurement applications. It features a wide input frequency range of up to 2.8 GHz, and a wide output voltage range of up to 2.5 Vpp. The board also includes a low-noise, low-distortion, low-power amplifier, and a wideband, low-noise, low-distortion mixer. The board is designed to provide a high level of performance and accuracy for a variety of instrumentation and measurement applications. It is also designed to be easy to use and configure, with a simple user interface and a wide range of features.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Package / CaseBGA
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD9119
- Operating Supply Voltage5V
- InterfaceSPI, USB
- Power Dissipation1.3W
- Number of Bits11
- Utilized IC / PartAD9119
- Supplied ContentsBoard(s)
- Data InterfaceSPI
- Resolution1.375 B
- Sampling Rate5.6 Gsps
- Evaluation KitYes
- Settling Time13ns
- Sampling Rate (Per Second)2.8G
- Number of Converters1
- Conversion Rate5.6 Gsps
- Number of DAC Channels1
- DAC TypeCurrent
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Abracon LLC | CRYSTAL 20.0000MHZ 10PF SMD | 14650 | RFQ | |
| Microchip Technology | IC MCU 8BIT 32KB FLASH 44QFN | 1 | RFQ | |
| Analog Devices Inc. | IC DAC 11BIT A-OUT 160CSPBGA | 2949 | RFQ |


Product
Brand
Articles
Tools