web counter

Analog Devices Inc. AD9129-CBLTX-EBZBOARD EVAL FOR AD9129

Analog Devices Inc. AD9129-CBLTX-EBZ Reference Design 1
Analog Devices Inc. AD9129-CBLTX-EBZ Reference Design 1
Analog Devices Inc. AD9129-CBLTX-EBZ Reference Design 1
Analog Devices Inc. AD9129-CBLTX-EBZ Reference Design 1

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementWiMAX/Wireless BroadbandWireless InfrastructureCable ModemAutomatic Test EquipmentRadar SystemInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices AD9129-CBLTX-EBZ Evaluation Board is a high performance instrumentation and measurement tool that utilizes the AD9129 14-bit, 2.8 GSPS RF Digital to Analog Converter. This board is designed to provide a complete solution for evaluating the performance of the AD9129 in a wide range of applications. It features a wide range of features, including a high-speed digital interface, a wideband RF output, and a low-noise power supply. The board also includes a comprehensive set of test and evaluation tools, including a signal generator, a spectrum analyzer, and a vector network analyzer. This board is ideal for use in a variety of applications, including wireless communications, radar, and medical imaging.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mount
    Cable
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9129
  • Operating Supply Voltage
    8V
  • Interface
    SPI, USB
  • Power Dissipation
    1.3W
  • Number of Bits
    14
  • Min Input Voltage
    1V
  • Max Input Voltage
    1V
  • Utilized IC / Part
    AD9129
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Resolution
    1.75 B
  • Sampling Rate
    5.6 Gsps
  • Evaluation Kit
    Yes
  • Settling Time
    13ns
  • Sampling Rate (Per Second)
    2.8G
  • Number of DAC Channels
    1
  • DAC Type
    Current
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC REG LINEAR 3.3V 400MA SOT23-515265RFQ
ON SemiconductorInverter 1-Element CMOS 6-Pin MicroPak W T/R2000RFQ
Maxim IntegratedIC TRANSCEIVER FULL 2/2 16SO0RFQ
ON SemiconductorInverter 1-Element CMOS 6-Pin MicroPak2 T/R3000BUY