Analog Devices Inc. AD9129-EBZBOARD EVAL NORMAL MODE AD9129
Description
The Analog Devices AD9129-EBZ Evaluation Board is a high performance instrumentation and measurement tool designed to evaluate the performance of the AD9129, a 14-bit, 5.7 GSPS RF Digital to Analog Converter. The board features a wide range of features and capabilities, including a high-speed, low-noise clock generator, a wideband RF input, and a wideband RF output. The board also includes a variety of test and measurement tools, such as a vector signal generator, a spectrum analyzer, and a power meter. The AD9129-EBZ Evaluation Board is an ideal tool for engineers and researchers who need to evaluate the performance of the AD9129 in a variety of applications.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD9129
- Operating Supply Voltage8V
- InterfaceSPI, USB
- Power Dissipation1.3W
- Number of Bits14
- Min Input Voltage1V
- Max Input Voltage1V
- Utilized IC / PartAD9129
- Supplied ContentsBoard(s)
- Data InterfaceSPI
- Resolution1.75 B
- Sampling Rate5.6 Gsps
- Evaluation KitYes
- Settling Time13ns
- Sampling Rate (Per Second)2.8G
- Number of DAC Channels1
- DAC TypeCurrent
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC TRNSLTR BIDIRECTIONAL 20LFCSP | 33 | BUY | |
| Analog Devices Inc. | IC DAC 14BIT A-OUT 160CSPBGA | 2934 | RFQ | |
| Abracon LLC | CRYSTAL 20.0000MHZ 10PF SMD | 14650 | RFQ | |
| Microchip Technology | IC MCU 8BIT 32KB FLASH 44QFN | 1 | RFQ | |
| Analog Devices Inc. | IC DAC 14BIT A-OUT 160CSPBGA | 875 | RFQ | |
| Analog Devices Inc. | IC TRNSLTR BIDIRECTIONAL 20LFCSP | 66 | BUY |


Product
Brand
Articles
Tools