web counter

Analog Devices Inc. AD9129-MIX-EBZBOARD EVAL MIX-MODE FOR AD9129

Analog Devices Inc. AD9129-MIX-EBZ Reference Design 1
Analog Devices Inc. AD9129-MIX-EBZ Reference Design 1
Analog Devices Inc. AD9129-MIX-EBZ Reference Design 1
Analog Devices Inc. AD9129-MIX-EBZ Reference Design 1

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementWiMAX/Wireless BroadbandWireless InfrastructureCable ModemAutomatic Test EquipmentRadar SystemInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices AD9129-MIX-EBZ Evaluation Board is a high-performance, 14-bit, 2.8 GSPS RF Digital to Analog Converter designed for instrumentation and measurement applications. It features a wide input frequency range of up to 2.8 GHz, and a wide output voltage range of up to 2.5 Vpp. The board also includes a low-noise, low-distortion, high-linearity mixer, allowing for a wide range of signal processing applications. The board is designed to be used with the AD9129-MIX-EBZ Evaluation Board software, which provides a graphical user interface for configuring the board and monitoring its performance. The board is also compatible with a variety of development platforms, including the Analog Devices AD9129-MIX-EBZ Evaluation Board software, the Analog Devices AD9129-MIX-EBZ Evaluation Board software, and the Analog Devices AD9129-MIX-EBZ Evaluation Board software.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9129
  • Operating Supply Voltage
    8V
  • Interface
    SPI, USB
  • Power Dissipation
    1.3W
  • Number of Bits
    14
  • Min Input Voltage
    1V
  • Max Input Voltage
    1V
  • Utilized IC / Part
    AD9129
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Resolution
    1.75 B
  • Sampling Rate
    5.6 Gsps
  • Evaluation Kit
    Yes
  • Settling Time
    13ns
  • Sampling Rate (Per Second)
    2.8G
  • Number of DAC Channels
    1
  • DAC Type
    Current
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining