web counter

Analog Devices Inc. AD9154-FMC-EBZData Conversion IC Development Tools AD9154 Eval Board w/ FMC

Analog Devices Inc. AD9154-FMC-EBZ Reference Design 8
Analog Devices Inc. AD9154-FMC-EBZ Reference Design 1
Analog Devices Inc. AD9154-FMC-EBZ Reference Design 2
Analog Devices Inc. AD9154-FMC-EBZ Reference Design 3
Analog Devices Inc. AD9154-FMC-EBZ Reference Design 4
Analog Devices Inc. AD9154-FMC-EBZ Reference Design 5
Analog Devices Inc. AD9154-FMC-EBZ Reference Design 6
Analog Devices Inc. AD9154-FMC-EBZ Reference Design 7
Analog Devices Inc. AD9154-FMC-EBZ Reference Design 8
Analog Devices Inc. AD9154-FMC-EBZ Reference Design 1
Analog Devices Inc. AD9154-FMC-EBZ Reference Design 1
Analog Devices Inc. AD9154-FMC-EBZ Reference Design 2
Analog Devices Inc. AD9154-FMC-EBZ Reference Design 3
Analog Devices Inc. AD9154-FMC-EBZ Reference Design 4
Analog Devices Inc. AD9154-FMC-EBZ Reference Design 5
Analog Devices Inc. AD9154-FMC-EBZ Reference Design 6
Analog Devices Inc. AD9154-FMC-EBZ Reference Design 7
Analog Devices Inc. AD9154-FMC-EBZ Reference Design 8

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementAutomatic Test EquipmentEthernet Microwave RadioWireless CommunicationsSoftware Defined RadioPortable InstrumentationWireless RepeaterBasestation

ECAD Model:

Description

The Analog Devices AD9154-FMC-EBZ is a FMC Evaluation Board designed for evaluating the AD9154 Quad, 16-Bit, 2.4-GSPS, TxDAC+ Digital-to-Analog Converter. This board is ideal for instrumentation and measurement applications, providing a comprehensive platform for evaluating the performance of the AD9154. It features a wide range of I/O connectors, including SMA, BNC, and FMC, as well as a variety of control and monitoring options. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure and control the AD9154. The AD9154-FMC-EBZ is an ideal solution for evaluating the performance of the AD9154 in a variety of instrumentation and measurement applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    Cable
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    TxDAC+®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9154
  • Interface
    SPI, Serial
  • Number of Bits
    16
  • Utilized IC / Part
    AD9154
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial JESD204B, SPI™
  • Evaluation Kit
    Yes
  • Settling Time
    20ns
  • Sampling Rate (Per Second)
    2.4G
  • Number of DAC Channels
    4
  • DAC Type
    Current
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC CLK BUFFER 1:2 7.5GHZ 16LFCSP1000BUY
STMicroelectronicsIC EEPROM 2KBIT 400KHZ 8SO580000RFQ
Analog Devices Inc.ANALOG DEVICES ADP2370ACPZ-R7DC-DC Switching Buck (Step Down) Regulator, Adjustable, 3.2V-15Vin, 800mV-14Vout, 800mAout, LFCSP-83500RFQ
Analog Devices Inc.Clock Generator 64-Pin LFCSP EP Tray0RFQ
Analog Devices Inc.IC REG BUCK 1.8V 2A SYNC 10LFCSP2RFQ
Analog Devices Inc.IC REG BUCK 3.3V 2A SYNC 10LFCSP3000RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 600MA 8LFCSP7RFQ
Analog Devices Inc.IC REG BUCK ADJ 2A SYNC 10LFCSP1500RFQ
Analog Devices Inc.IC CLOCK GEN 2.5GHZ VCO 64-LFCSP720RFQ
Analog Devices Inc.Conv DC-DC Single Step Down 2.3V to 5.5V 10-Pin LFCSP EP T/R30000RFQ
Analog Devices Inc.LDO Regulator Pos 3.3V 0.2A 6-Pin LFCSP UD T/R157BUY
Load more