Analog Devices, Inc. AD9233-105EBZ
Description
The Analog Devices AD9233-105EBZ Evaluation Board is designed to evaluate the performance of the AD9233 12-bit, 105-MSPS, 1.8V ADC, Power Management IC. This board features a wide range of features, including a high-speed ADC, a low-noise power supply, and a wide range of input and output connectors. The board also includes a USB interface for easy connection to a PC, and a variety of test points for easy evaluation of the ADC's performance. The board is designed to be used with the AD9233-105EBZ Evaluation Kit, which includes a variety of software tools and reference designs to help users quickly evaluate the performance of the ADC.
Specifications
Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
- TypeParameter
- Number of Pins48
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Number of Channels1
- Min Input Voltage1V
- Max Input Voltage2V
- Resolution1.5 B
- Evaluation KitYes
- Signal to Noise Ratio (SNR)69.5 dB
- Capacitance - Input8pF
- RoHS StatusRoHS Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | 8-bit Microcontrollers - MCU 1.75KB 64 RAM 6 I/O Ext Temp SOIC8 | 8518 | BUY | |
| Microchip Technology | IC MCU 8BIT 1.75KB FLASH 8DFN-S | 23 | RFQ | |
| Analog Devices | SP Amp DIFF AMP Single 5.5V 16-Pin LFCSP EP | 354 | RFQ | |
| Microchip Technology | MCU 8-bit PIC RISC 1.75KB Flash 2.5V/3.3V/5V Automotive 8-Pin SOIC N Tube | 0 | RFQ | |
| Microchip Technology | MCU 8-bit PIC RISC 1.75KB Flash 2.5V/3.3V/5V Automotive 8-Pin PDIP Tube | 53 | BUY | |
| Microchip Technology | 8-bit Microcontrollers - MCU 1.75KB 64 RAM 6 I/O Ext Temp SOIC8 | 0 | RFQ | |
| Microchip Technology | IC MCU 8BIT 1.75KB FLASH 8DFN | 1 | RFQ | |
| Microchip Technology | IC MCU 8BIT 1.75KB FLASH 8DFN | 8 | RFQ |


Product
Brand
Articles
Tools