Analog Devices, Inc. AD9726-EBZ16-BIT, 400 MSPS D/A CONVERTER
Description
The Analog Devices AD9726-EBZ Evaluation Board is a versatile platform for evaluating the performance of the AD9726 Digital to Analog Converter. This board is designed to provide a comprehensive evaluation of the AD9726's features and performance in communications and telecom applications. The board includes a wide range of features, including a high-speed, low-noise, differential analog output, a wide range of digital input formats, and a wide range of output voltage ranges. The board also includes a variety of test points and connectors for easy evaluation and debugging. The AD9726-EBZ Evaluation Board is an ideal platform for evaluating the performance of the AD9726 in communications and telecom applications.
Specifications
Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
- TypeParameter
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- InterfaceParallel
- Number of Bits16
- Sampling Rate400 Msps
- Evaluation KitYes
- RoHS StatusRoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES AD8347ARUZ IC, QUADRATURE,DEMOD,28-TSSOP | 32 | RFQ | |
| Analog Devices Inc. | Quadrature Dmod 65MHz 28-Pin TSSOP T/R | 1000 | BUY |


Product
Brand
Articles
Tools