Maxim Integrated MAX5216EVKIT+Data Conversion IC Development Tools MAX5216 Eval Kit
The MAX5216EVKIT+ Evaluation Kit from Maxim Integrated is a comprehensive evaluation platform for the MAX5216 16-bit, low-power, buffered output, rail-to-rail DAC with SPI interface. This kit provides a complete solution for instrumentation and measurement applications, allowing users to quickly and easily evaluate the performance of the MAX5216. The kit includes a MAX5216EVKIT+ board, a MAX5216 evaluation module, a USB-to-SPI adapter, and a USB cable. The board features a MAX5216 evaluation module, a MAX5216 evaluation board, and a USB-to-SPI adapter. The evaluation module provides a convenient way to evaluate the performance of the MAX5216, while the evaluation board provides a platform for testing and debugging the MAX5216. The USB-to-SPI adapter allows users to easily connect the MAX5216 to a PC for programming and data acquisition. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and reference designs.
- TypeParameter
- Factory Lead Time6 Weeks
- Published2007
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature105°C
- Min Operating Temperature-40°C
- InterfaceSPI, Serial, USB
- Max Supply Voltage5.25V
- Min Supply Voltage2.7V
- Number of Bits16
- Min Input Voltage2.7V
- Max Input Voltage5.25V
- Utilized IC / PartMAX5216
- Supplied ContentsBoard(s), Cable(s)
- Data InterfaceDSP, MICROWIRE™, QSPI™, Serial, SPI™
- Evaluation KitYes
- Settling Time14μs
- Number of DAC Channels1
- DAC TypeVoltage
- Width210mm
- Length297mm
- Height30mm
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Maxim Integrated | 0 | RFQ | ||
| Maxim Integrated | LDO Voltage Regulators 120mA Linear Regulator | 3600 | BUY | |
| Maxim Integrated | IC REG LINEAR 3.3V 120MA SC70-5 | 20000 | BUY |


Product
Brand
Articles
Tools