web counter

Analog Devices Inc. AD9734-DPG2-EBZANALOG DEVICES AD9734-DPG2-EBZ10-BIT EVAL BOARD 1200 MSPS DAC

Analog Devices Inc. AD9734-DPG2-EBZ Reference Design 1
Analog Devices Inc. AD9734-DPG2-EBZ Reference Design 1
Analog Devices Inc. AD9734-DPG2-EBZ Reference Design 1
Analog Devices Inc. AD9734-DPG2-EBZ Reference Design 1

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementWiMAX/Wireless BroadbandAutomatic Test EquipmentMilitary and Avionics ImagingPoE Wireless Access PointRadar SystemInstrumentation and MeasurementCellular Phone

ECAD Model:

Description

The Analog Devices AD9734-DPG2-EBZ Evaluation Board is a versatile instrumentation and measurement tool that utilizes the AD9734 10-Bit, 1.2 GSPS Serial Voltage Output Digital to Analog Converter. This board provides a complete platform for evaluating the performance of the AD9734, allowing users to quickly and easily configure the device for their specific application. The board features a wide range of input and output connectors, allowing for easy connection to external test equipment. The board also includes a variety of control and monitoring features, such as a USB interface, a graphical user interface, and a variety of test points for monitoring the device's performance. The AD9734-DPG2-EBZ Evaluation Board is an ideal tool for evaluating the performance of the AD9734 in a variety of instrumentation and measurement applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 months ago)
  • Package / Case
    BGA
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9734
  • Operating Supply Voltage
    3.3V
  • Interface
    Parallel
  • Power Dissipation
    550mW
  • Number of Bits
    10
  • Utilized IC / Part
    AD9734
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Resolution
    1.25 B
  • Sampling Rate
    1.2 Gsps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    1.2G
  • Number of Converters
    1
  • Conversion Rate
    1.2 Gsps
  • Number of DAC Channels
    1
  • DAC Type
    Current
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC TRNSLTR BIDIRECTIONAL 20LFCSP33BUY
Microchip TechnologyIC MCU 8BIT 32KB FLASH 44QFN1RFQ
Abracon LLCCRYSTAL 20.0000MHZ 10PF SMD14650RFQ
Analog Devices Inc.IC TRNSLTR BIDIRECTIONAL 20LFCSP66BUY