web counter

Analog Devices Inc. AD9739A-EBZANALOG DEVICES AD9739A-EBZ AD9739A, DAC, RF, EVALUATION BOARD

Analog Devices Inc. AD9739A-EBZ Reference Design 1
Analog Devices Inc. AD9739A-EBZ Reference Design 1
Analog Devices Inc. AD9739A-EBZ Reference Design 1
Analog Devices Inc. AD9739A-EBZ Reference Design 1

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementMilitary and AerospaceAutomatic Test EquipmentMilitary and Avionics ImagingRadar SystemCommunications and TelecomInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices AD9739A-EBZ Evaluation Board is a single-channel, 12-bit, 2.5 GSPS RF digital to analog converter designed for instrumentation and measurement applications. It features a wide range of features, including a low-noise, low-distortion output, wide dynamic range, and high linearity. The board also includes a wide range of control and monitoring features, such as programmable gain, offset, and power-down control. The board is designed to be used with the AD9739A single-channel, 12-bit, 2.5 GSPS RF digital to analog converter, and is ideal for applications such as test and measurement, communications, and radar.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    TxDAC®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    2 (1 Year)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9739
  • Operating Supply Voltage
    5V
  • Interface
    SPI, USB
  • Operating Supply Current
    2A
  • Power Dissipation
    960mW
  • Number of Bits
    14
  • Min Input Voltage
    1.15V
  • Max Input Voltage
    1.25V
  • Utilized IC / Part
    AD9739A
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Resolution
    1.75 B
  • Sampling Rate
    2.5 Gsps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    2.5G
  • Number of DAC Channels
    1
  • DAC Type
    Current
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - ADF4350BCPZ - PLL, Frequency Synthesis, 4.4GHz, 3V to 3.6V Supply, LFCSP-3210RFQ
Analog Devices Inc.ANALOG DEVICES - ADG3308BRUZ - Voltage Level Translator, Bidirectional, 8 Input, 6 ns, 60 Mbps, 1.15 V to 5.5 V, TSSOP-2010RFQ
Microchip TechnologyIC MCU 8BIT 16KB FLASH 28QFN4RFQ
Analog Devices Inc.DAC 1-CH 14-bit 160-Pin CSP-BGA T/R5000BUY
Analog Devices Inc.IC DAC 14BIT 2.5GSPS RF 160BGA118RFQ
Analog Devices Inc.Level Translator 20-Pin TSSOP T/R2150RFQ
Analog Devices Inc.IC SYNTH PLL VCO FN/IN 32LFCSP5RFQ
Analog Devices Inc.IC SYNTH PLL VCO FN/IN 32LFCSP5077BUY
Analog Devices Inc.IC TRNSLTR BIDIRECTIONAL 20TSSOP875BUY